RS Components, Ltd. DC Motors 2389759

Description
RS PRO 719RE540/1 DC Motor
Request a Quote
Description
RS PRO 719RE540/1 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2389759 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2389759
DC Motors 2389759
RS PRO 719RE540/1 DC Motor

RS PRO 719RE540/1 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2389759
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2985458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 2389709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details
DC Motors - 2259585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.394 inch (10.0 mm)
View Details
DC Motors - 7736771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 26.5 to 221.2 In-lbs (30.61 to 255 kg-cm)
Gear Type Worm; Worm
View Details