RS Components, Ltd. DC Motors 8347679

Description
RS PRO 719RE-540LN DC Geared Motor
Request a Quote
Description
RS PRO 719RE-540LN DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8347679 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8347679
DC Motors 8347679
RS PRO 719RE-540LN DC Geared Motor

RS PRO 719RE-540LN DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8347679
Product Name DC Motors
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2230 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1073 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 2887594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0273 HP
Continuous Torque 1.8 In-lbs (2.04 kg-cm)
Units Metric
View Details
DC Motors - 2985414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 8734758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details