RS Components, Ltd. DC Motors 8734786

Description
Faulhaber 1524T012SR DC Motor
Request a Quote
Description
Faulhaber 1524T012SR DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8734786 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8734786
DC Motors 8734786
Faulhaber 1524T012SR DC Motor

Faulhaber 1524T012SR DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8734786
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 3.0 In-lbs (3.49 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2357904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.315 inch (8.0 mm)
View Details
DC Motors - 2588316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0023 HP
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
Gear Type Planetary; Planetary
View Details