32mm Dia. 4.5-15Vdc Motor 100:1 Gearbox
| RS Components, Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 420697 |
| Product Name | DC Motors |
| Motor Type | DC Motor |
| Commutation | Brush |
| DC Voltage Range | 4.5 to 15.0 VDC |
| Output Power | 0.0265 HP |
| Continuous Current | 2.81 amps |