RS Components, Ltd. DC Motors 8734782

Description
Faulhaber 1524T006SR DC Motor
Request a Quote
Description
Faulhaber 1524T006SR DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8734782 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8734782
DC Motors 8734782
Faulhaber 1524T006SR DC Motor

Faulhaber 1524T006SR DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8734782
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 6.25 : 1
View Details
DC Motors - 2884688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0500 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Gearbox Ratio 43 : 1
View Details
DC Motors - 2836529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.3400 amps
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gearbox Ratio 84 : 1
View Details
DC Motors - 4095248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.157 inch (4.0 mm)
View Details