RS Components, Ltd. DC Motors 2884688

Description
Micro Motors L149-12-43 DC Motor
Request a Quote
Description
Micro Motors L149-12-43 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884688 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884688
DC Motors 2884688
Micro Motors L149-12-43 DC Motor

Micro Motors L149-12-43 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884688
Product Name DC Motors
Continuous Current 0.0500 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Gearbox Ratio 43 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9013298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0050 HP
Gear Type Spur; Spur
View Details
DC Motors - 4540861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 2389715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0588 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 8814504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 50 : 1
Units Metric
View Details