RS Components, Ltd. Conduit Fittings 8726113

Description
Conduit fitting external IP40 32mm M32
Request a Quote
Description
Conduit fitting external IP40 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726113
Conduit Fittings 8726113
Conduit fitting external IP40 32mm M32

Conduit fitting external IP40 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726113
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details