RS Components, Ltd. Conduit Fittings 8726062

Description
conduit fitting elbow IP69 20mm M20
Request a Quote
Description
conduit fitting elbow IP69 20mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726062
Conduit Fittings 8726062
conduit fitting elbow IP69 20mm M20

conduit fitting elbow IP69 20mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726062
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details