RS Components, Ltd. 8725615

Description
The STK fuse-disconnect terminals feature a compact shape so they take up minimal space. The hinged lever is used to hold the fuse and locks into its open position. Combi-foot snaps on to TS 35/TS 32 or mounting foot for the TS 15 rail. Connection cross-section up to 4 mm2. STK1 holds fuses (5 x 20/5 x 25). Compact design. Can be used with solid link as a disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 4mm² Number of Connectors = 2 Colour = Beige Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16 (UL) A, 6.3 (CSA) A, 6.3 (IEC) A Voltage Rating = 400 (IEC) V, 500 (CSA) V, 600 (UL) V Termination Method = Screw Series = 2190.2
Request a Quote
Description
The STK fuse-disconnect terminals feature a compact shape so they take up minimal space. The hinged lever is used to hold the fuse and locks into its open position. Combi-foot snaps on to TS 35/TS 32 or mounting foot for the TS 15 rail. Connection cross-section up to 4 mm2. STK1 holds fuses (5 x 20/5 x 25). Compact design. Can be used with solid link as a disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 4mm² Number of Connectors = 2 Colour = Beige Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16 (UL) A, 6.3 (CSA) A, 6.3 (IEC) A Voltage Rating = 400 (IEC) V, 500 (CSA) V, 600 (UL) V Termination Method = Screw Series = 2190.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8725615 - RS Components, Ltd.
Corby, Northants, United Kingdom
The STK fuse-disconnect terminals feature a compact shape so they take up minimal space. The hinged lever is used to hold the fuse and locks into its open position. Combi-foot snaps on to TS 35/TS 32 or mounting foot for the TS 15 rail. Connection cross-section up to 4 mm2. STK1 holds fuses (5 x 20/5 x 25). Compact design. Can be used with solid link as a disconnect terminal Number of Levels = 1 Wire Size = 22 - 12 AWG Cable CSA = 4mm² Number of Connectors = 2 Colour = Beige Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 16 (UL) A, 6.3 (CSA) A, 6.3 (IEC) A Voltage Rating = 400 (IEC) V, 500 (CSA) V, 600 (UL) V Termination Method = Screw Series = 2190.2

The STK fuse-disconnect terminals feature a compact shape so they take up minimal space. The hinged lever is used to hold the fuse and locks into its open position.
Combi-foot snaps on to TS 35/TS 32 or mounting foot for the TS 15 rail. Connection cross-section up to 4 mm2. STK1 holds fuses (5 x 20/5 x 25). Compact design. Can be used with solid link as a disconnect terminal
Number of Levels = 1
Wire Size = 22 - 12 AWG
Cable CSA = 4mm²
Number of Connectors = 2
Colour = Beige
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 16 (UL) A, 6.3 (CSA) A, 6.3 (IEC) A
Voltage Rating = 400 (IEC) V, 500 (CSA) V, 600 (UL) V
Termination Method = Screw
Series = 2190.2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8725615
Unlock Full Specs
to access all available technical data

Similar Products

 - 8275381 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 425948 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8275390 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501837 - RS Components, Ltd.
RS Components, Ltd.
View Details