RS Components, Ltd. 8188940

Description
The DDFL series of double level fuse terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a fuse carrier link on the top level and a separate feed through terminal connection at the lower level, this eliminates the use of additional Terminal blocks. These double level terminal blocks are used in electrical and control systems which require fuse protection. Rated Voltage 800V. Rated Current 6.3A. Tightening Torque 0.5Nm. Housing Material Polyamide. Standard Colour Grey. Type of Connection Screw Clamp. Product Function Double Level. Wire Entry Orientation Side Entry. Mounting Possibility DIN 32/DIN 35/DIN 35-15 Rail. Screw Size M3. Rated Surge Voltage 5KV Number of Levels = Double Wire Size = 22 - 10 AWG Cable CSA = 0.2 - 4mm² Colour = Grey Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 800 V Termination Method = Screw Down Rail Type Compatibility = DIN32, DIN35, DIN35-15 Series = DDF
Request a Quote
Description
The DDFL series of double level fuse terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a fuse carrier link on the top level and a separate feed through terminal connection at the lower level, this eliminates the use of additional Terminal blocks. These double level terminal blocks are used in electrical and control systems which require fuse protection. Rated Voltage 800V. Rated Current 6.3A. Tightening Torque 0.5Nm. Housing Material Polyamide. Standard Colour Grey. Type of Connection Screw Clamp. Product Function Double Level. Wire Entry Orientation Side Entry. Mounting Possibility DIN 32/DIN 35/DIN 35-15 Rail. Screw Size M3. Rated Surge Voltage 5KV Number of Levels = Double Wire Size = 22 - 10 AWG Cable CSA = 0.2 - 4mm² Colour = Grey Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 800 V Termination Method = Screw Down Rail Type Compatibility = DIN32, DIN35, DIN35-15 Series = DDF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8188940 - RS Components, Ltd.
Corby, Northants, United Kingdom
The DDFL series of double level fuse terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a fuse carrier link on the top level and a separate feed through terminal connection at the lower level, this eliminates the use of additional Terminal blocks. These double level terminal blocks are used in electrical and control systems which require fuse protection. Rated Voltage 800V. Rated Current 6.3A. Tightening Torque 0.5Nm. Housing Material Polyamide. Standard Colour Grey. Type of Connection Screw Clamp. Product Function Double Level. Wire Entry Orientation Side Entry. Mounting Possibility DIN 32/DIN 35/DIN 35-15 Rail. Screw Size M3. Rated Surge Voltage 5KV Number of Levels = Double Wire Size = 22 - 10 AWG Cable CSA = 0.2 - 4mm² Colour = Grey Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 800 V Termination Method = Screw Down Rail Type Compatibility = DIN32, DIN35, DIN35-15 Series = DDF

The DDFL series of double level fuse terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a fuse carrier link on the top level and a separate feed through terminal connection at the lower level, this eliminates the use of additional Terminal blocks. These double level terminal blocks are used in electrical and control systems which require fuse protection.
Rated Voltage 800V. Rated Current 6.3A. Tightening Torque 0.5Nm. Housing Material Polyamide. Standard Colour Grey. Type of Connection Screw Clamp. Product Function Double Level. Wire Entry Orientation Side Entry. Mounting Possibility DIN 32/DIN 35/DIN 35-15 Rail. Screw Size M3. Rated Surge Voltage 5KV
Number of Levels = Double
Wire Size = 22 - 10 AWG
Cable CSA = 0.2 - 4mm²
Colour = Grey
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 800 V
Termination Method = Screw Down
Rail Type Compatibility = DIN32, DIN35, DIN35-15
Series = DDF

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8188940
Unlock Full Specs
to access all available technical data

Similar Products

 - 467365 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8725634 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467422 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2104570 - RS Components, Ltd.
RS Components, Ltd.
View Details