RS Components, Ltd. 8724827

Description
The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical engineering. They have good dimensional stability up to high temperature ranges. The SSIK fuse-disconnect terminals feature an extraction lever that locks into its end position and allows a spare fuse to be attached from the side. The following micro-fuses can be attached: SSIC 4 (5x20/5x25/5x30) and SSIC 6 (6.3x25/6.3x32). Two cross-connection channels within the fuse-disconnect terminals allow for potentials to be distributed to adjacent fused and feed-through terminals from the SRK series. For multiplying the potentials, we offer the SQI standard accessory, available with from 2 to 30 poles. An additional connection (an SMAG) can also be attached to the outlet side. Two or three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves. Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.) Number of Levels = 1 Wire Size = 22 - 11 AWG Number of Connectors = 2 Colour = Black Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 17150.4 Maximum Operating Temperature = +140°C
Request a Quote
Description
The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical engineering. They have good dimensional stability up to high temperature ranges. The SSIK fuse-disconnect terminals feature an extraction lever that locks into its end position and allows a spare fuse to be attached from the side. The following micro-fuses can be attached: SSIC 4 (5x20/5x25/5x30) and SSIC 6 (6.3x25/6.3x32). Two cross-connection channels within the fuse-disconnect terminals allow for potentials to be distributed to adjacent fused and feed-through terminals from the SRK series. For multiplying the potentials, we offer the SQI standard accessory, available with from 2 to 30 poles. An additional connection (an SMAG) can also be attached to the outlet side. Two or three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves. Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.) Number of Levels = 1 Wire Size = 22 - 11 AWG Number of Connectors = 2 Colour = Black Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 17150.4 Maximum Operating Temperature = +140°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8724827 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical engineering. They have good dimensional stability up to high temperature ranges. The SSIK fuse-disconnect terminals feature an extraction lever that locks into its end position and allows a spare fuse to be attached from the side. The following micro-fuses can be attached: SSIC 4 (5x20/5x25/5x30) and SSIC 6 (6.3x25/6.3x32). Two cross-connection channels within the fuse-disconnect terminals allow for potentials to be distributed to adjacent fused and feed-through terminals from the SRK series. For multiplying the potentials, we offer the SQI standard accessory, available with from 2 to 30 poles. An additional connection (an SMAG) can also be attached to the outlet side. Two or three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves. Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.) Number of Levels = 1 Wire Size = 22 - 11 AWG Number of Connectors = 2 Colour = Black Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V Termination Method = Screw Series = 17150.4 Maximum Operating Temperature = +140°C

The SSIK fuse-disconnect terminals, made from glass-fibre reinforced polyamide PA 6.6 V0, have an extended temperature range up to +140°C (RTI elec.) and open up new application possibilities in electrical engineering. They have good dimensional stability up to high temperature ranges. The SSIK fuse-disconnect terminals feature an extraction lever that locks into its end position and allows a spare fuse to be attached from the side. The following micro-fuses can be attached: SSIC 4 (5x20/5x25/5x30) and SSIC 6 (6.3x25/6.3x32). Two cross-connection channels within the fuse-disconnect terminals allow for potentials to be distributed to adjacent fused and feed-through terminals from the SRK series. For multiplying the potentials, we offer the SQI standard accessory, available with from 2 to 30 poles. An additional connection (an SMAG) can also be attached to the outlet side. Two or three extraction levers can be coupled and operated simultaneously by using the VBS connection sleeves.
Foot can be snapped on TS 35 DIN rail. Housing made from Polyamide 6.6 V0, glass-fibre reinforced. Temperature resistance to 140°C (RTI elec.)
Number of Levels = 1
Wire Size = 22 - 11 AWG
Number of Connectors = 2
Colour = Black
Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm
Current Rating = 10 (IEC) A, 16 (cUL) A, 16 (UL) A
Voltage Rating = 500 (IEC) V, 600 (cUL) V, 600 (UL) V
Termination Method = Screw
Series = 17150.4
Maximum Operating Temperature = +140°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8724827
Unlock Full Specs
to access all available technical data

Similar Products

 - 467365 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501837 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8725615 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467422 - RS Components, Ltd.
RS Components, Ltd.
View Details