RS Components, Ltd. 1882207

Description
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 225mm Width = 35mm Height = 7.5mm Material = Steel
Request a Quote
Description
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 225mm Width = 35mm Height = 7.5mm Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1882207 - RS Components, Ltd.
Corby, Northants, United Kingdom
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 225mm Width = 35mm Height = 7.5mm Material = Steel

MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use).
Compatibility = Top Hat
Length = 225mm
Width = 35mm
Height = 7.5mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 1882207
Unlock Full Specs
to access all available technical data

Similar Products

 - 3910203 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467359 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501875 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6663294 - RS Components, Ltd.
RS Components, Ltd.
View Details