RS Components, Ltd. 8281042

Description
The Power LED PIR700B is a Wall Mount Outdoor PIR Sensor, which comes in black or white finish. This PIR sensor is designed for use with a number of light fittings, including LED, CFL, halogen and Incandescent and suitable for both indoor and outdoor use. The PIR700B sensor has passive infrared sensing technology using a pyro-electric detector with 180 degree coverage and up to 12m detection. The PIR sensor has a detection speed of 0.6 - 1.5ms and adjustable time delay settings from 10 seconds through to 7 minutes, so you can control how long the attached light fittings remain illuminated for. The PIR700B PIR sensor has light level settings from 3 to 2000 lux. Ideal applications are in security lighting, corridor function. LED flood light compatible up to 300 Watts. 180 degree coverage with up to 12 meter detection. Adjustable Time delay. Adjustable Ambient light level. Prismatic lens ensures high sensitivity for accurate motion detection. Automatically adjusts to temperature changes keeping sensitivity and coverage consistent. Built in surge protection. Splash proof IP44 rated, suitable for interior or exterior use. 0-300W of LED lights. 300W of CFL lights. 800W of Filament lights. 1200W of Incandescent lights Controller Type = Corridor Function, Security Lighting Controller Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Wall Range = 0.6 - 1.5 ms Power Consumption = 0 - 300 W, 300 W, 800 W, 1200 W Time Delay = 10 s - 7 min
Request a Quote
Description
The Power LED PIR700B is a Wall Mount Outdoor PIR Sensor, which comes in black or white finish. This PIR sensor is designed for use with a number of light fittings, including LED, CFL, halogen and Incandescent and suitable for both indoor and outdoor use. The PIR700B sensor has passive infrared sensing technology using a pyro-electric detector with 180 degree coverage and up to 12m detection. The PIR sensor has a detection speed of 0.6 - 1.5ms and adjustable time delay settings from 10 seconds through to 7 minutes, so you can control how long the attached light fittings remain illuminated for. The PIR700B PIR sensor has light level settings from 3 to 2000 lux. Ideal applications are in security lighting, corridor function. LED flood light compatible up to 300 Watts. 180 degree coverage with up to 12 meter detection. Adjustable Time delay. Adjustable Ambient light level. Prismatic lens ensures high sensitivity for accurate motion detection. Automatically adjusts to temperature changes keeping sensitivity and coverage consistent. Built in surge protection. Splash proof IP44 rated, suitable for interior or exterior use. 0-300W of LED lights. 300W of CFL lights. 800W of Filament lights. 1200W of Incandescent lights Controller Type = Corridor Function, Security Lighting Controller Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Wall Range = 0.6 - 1.5 ms Power Consumption = 0 - 300 W, 300 W, 800 W, 1200 W Time Delay = 10 s - 7 min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8281042 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Power LED PIR700B is a Wall Mount Outdoor PIR Sensor, which comes in black or white finish. This PIR sensor is designed for use with a number of light fittings, including LED, CFL, halogen and Incandescent and suitable for both indoor and outdoor use. The PIR700B sensor has passive infrared sensing technology using a pyro-electric detector with 180 degree coverage and up to 12m detection. The PIR sensor has a detection speed of 0.6 - 1.5ms and adjustable time delay settings from 10 seconds through to 7 minutes, so you can control how long the attached light fittings remain illuminated for. The PIR700B PIR sensor has light level settings from 3 to 2000 lux. Ideal applications are in security lighting, corridor function. LED flood light compatible up to 300 Watts. 180 degree coverage with up to 12 meter detection. Adjustable Time delay. Adjustable Ambient light level. Prismatic lens ensures high sensitivity for accurate motion detection. Automatically adjusts to temperature changes keeping sensitivity and coverage consistent. Built in surge protection. Splash proof IP44 rated, suitable for interior or exterior use. 0-300W of LED lights. 300W of CFL lights. 800W of Filament lights. 1200W of Incandescent lights Controller Type = Corridor Function, Security Lighting Controller Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Wall Range = 0.6 - 1.5 ms Power Consumption = 0 - 300 W, 300 W, 800 W, 1200 W Time Delay = 10 s - 7 min

The Power LED PIR700B is a Wall Mount Outdoor PIR Sensor, which comes in black or white finish. This PIR sensor is designed for use with a number of light fittings, including LED, CFL, halogen and Incandescent and suitable for both indoor and outdoor use. The PIR700B sensor has passive infrared sensing technology using a pyro-electric detector with 180 degree coverage and up to 12m detection. The PIR sensor has a detection speed of 0.6 - 1.5ms and adjustable time delay settings from 10 seconds through to 7 minutes, so you can control how long the attached light fittings remain illuminated for. The PIR700B PIR sensor has light level settings from 3 to 2000 lux. Ideal applications are in security lighting, corridor function.
LED flood light compatible up to 300 Watts. 180 degree coverage with up to 12 meter detection. Adjustable Time delay. Adjustable Ambient light level. Prismatic lens ensures high sensitivity for accurate motion detection. Automatically adjusts to temperature changes keeping sensitivity and coverage consistent. Built in surge protection. Splash proof IP44 rated, suitable for interior or exterior use. 0-300W of LED lights. 300W of CFL lights. 800W of Filament lights. 1200W of Incandescent lights
Controller Type = Corridor Function, Security Lighting Controller
Sensor Type = PIR
Voltage Rating = 220 - 240 V ac
Mount Type = Wall
Range = 0.6 - 1.5 ms
Power Consumption = 0 - 300 W, 300 W, 800 W, 1200 W
Time Delay = 10 s - 7 min

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 8281042
Controller Type Occupancy (Motion) Sensor; Corridor Function, Security Lighting Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 7114803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 7962009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 1442806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details
 - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details