RS Components, Ltd. 7962009

Description
This presence detector is designed to provide automatic control of lighting, heating or ventilation loads. It detects movement using a PIR sensor and turns the load on. When an area is no longer occupied the load will switch off after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level. When the unit is first powered up the PIR sensor will always detect immediately regardless of whether the room is occupied. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Diameter = 76mm Time Delay = 1 - 30 min Width = 64.9 mm Height = 61.2mm Standards Met = CE Certified, EMC-89/336/EEC, LVD-73/23/EEC
Request a Quote
Description
This presence detector is designed to provide automatic control of lighting, heating or ventilation loads. It detects movement using a PIR sensor and turns the load on. When an area is no longer occupied the load will switch off after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level. When the unit is first powered up the PIR sensor will always detect immediately regardless of whether the room is occupied. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Diameter = 76mm Time Delay = 1 - 30 min Width = 64.9 mm Height = 61.2mm Standards Met = CE Certified, EMC-89/336/EEC, LVD-73/23/EEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7962009 - RS Components, Ltd.
Corby, Northants, United Kingdom
This presence detector is designed to provide automatic control of lighting, heating or ventilation loads. It detects movement using a PIR sensor and turns the load on. When an area is no longer occupied the load will switch off after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level. When the unit is first powered up the PIR sensor will always detect immediately regardless of whether the room is occupied. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Diameter = 76mm Time Delay = 1 - 30 min Width = 64.9 mm Height = 61.2mm Standards Met = CE Certified, EMC-89/336/EEC, LVD-73/23/EEC

This presence detector is designed to provide automatic control of lighting, heating or ventilation loads. It detects movement using a PIR sensor and turns the load on. When an area is no longer occupied the load will switch off after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level. When the unit is first powered up the PIR sensor will always detect immediately regardless of whether the room is occupied.
Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C
Controller Type = Presence Detector
Sensor Type = PIR
Voltage Rating = 220 - 240 V ac
Mount Type = Ceiling
Diameter = 76mm
Time Delay = 1 - 30 min
Width = 64.9 mm
Height = 61.2mm
Standards Met = CE Certified, EMC-89/336/EEC, LVD-73/23/EEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7962009
Controller Type Occupancy (Motion) Sensor; Presence Detector
Unlock Full Specs
to access all available technical data

Similar Products

 - 1438898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details
 - 6203918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 7114793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 1360222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 4.5V
View Details