RS Components, Ltd. 7114803

Description
Daily time switch fucntion - programmable to inhibit main output (for energy saving). Auxiliary output directly driven by the photosensor (light dependent) with use of the optional 19.91 power module available - this permits a flexible lighting system controlled by the ambient light, both with and without the influence of the time switch function. Patent pending for the light feedback compensation principle avoids the effect of the lamps repeatedly hunting between On and Off, due to poor installation, again preventing a waste of energy. Internal battery for set-up / programming without supply and for time / program back-up in case of power failure Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Setting Time = 30s Contact Configuration = SPDT + Auxiliary Output Battery Life = 5yr Depth = 35mm Height = 60.8mm Terminal Type = Screw IP Rating = IP20, IP54
Request a Quote
Description
Daily time switch fucntion - programmable to inhibit main output (for energy saving). Auxiliary output directly driven by the photosensor (light dependent) with use of the optional 19.91 power module available - this permits a flexible lighting system controlled by the ambient light, both with and without the influence of the time switch function. Patent pending for the light feedback compensation principle avoids the effect of the lamps repeatedly hunting between On and Off, due to poor installation, again preventing a waste of energy. Internal battery for set-up / programming without supply and for time / program back-up in case of power failure Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Setting Time = 30s Contact Configuration = SPDT + Auxiliary Output Battery Life = 5yr Depth = 35mm Height = 60.8mm Terminal Type = Screw IP Rating = IP20, IP54
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7114803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Daily time switch fucntion - programmable to inhibit main output (for energy saving). Auxiliary output directly driven by the photosensor (light dependent) with use of the optional 19.91 power module available - this permits a flexible lighting system controlled by the ambient light, both with and without the influence of the time switch function. Patent pending for the light feedback compensation principle avoids the effect of the lamps repeatedly hunting between On and Off, due to poor installation, again preventing a waste of energy. Internal battery for set-up / programming without supply and for time / program back-up in case of power failure Lighting Switch Type = Exterior Light Dependent Relay Supply Voltage = 230 V ac Number of Channels = 1 Setting Time = 30s Contact Configuration = SPDT + Auxiliary Output Battery Life = 5yr Depth = 35mm Height = 60.8mm Terminal Type = Screw IP Rating = IP20, IP54

Daily time switch fucntion - programmable to inhibit main output (for energy saving). Auxiliary output directly driven by the photosensor (light dependent) with use of the optional 19.91 power module available - this permits a flexible lighting system controlled by the ambient light, both with and without the influence of the time switch function. Patent pending for the light feedback compensation principle avoids the effect of the lamps repeatedly hunting between On and Off, due to poor installation, again preventing a waste of energy. Internal battery for set-up / programming without supply and for time / program back-up in case of power failure
Lighting Switch Type = Exterior Light Dependent Relay
Supply Voltage = 230 V ac
Number of Channels = 1
Setting Time = 30s
Contact Configuration = SPDT + Auxiliary Output
Battery Life = 5yr
Depth = 35mm
Height = 60.8mm
Terminal Type = Screw
IP Rating = IP20, IP54

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7114803
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 6566039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 8281143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type LED Controller
Voltage 24 VDC; 12 - 36 V dc
Mounting Wall/Ceiling
View Details
 - 7962003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7388767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details