RS Components, Ltd. HVAC Air Filters 8279715

Description
RS PRO EC8-2424/8 HVAC Air Filter
Request a Quote
Description
RS PRO EC8-2424/8 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8279715 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8279715
HVAC Air Filters 8279715
RS PRO EC8-2424/8 HVAC Air Filter

RS PRO EC8-2424/8 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8279715
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
Fan Filters - 7374103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 7302886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 620 SCFM (1053 m³/hr)
View Details
Fan Filters - 2675262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 6.73 inch (171 mm)
View Details