RS Components, Ltd. HVAC Air Filters 275209

Description
nVent HOFFMAN EFA250-300R5
Request a Quote
Description
nVent HOFFMAN EFA250-300R5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 275209 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
275209
HVAC Air Filters 275209
nVent HOFFMAN EFA250-300R5

nVent HOFFMAN EFA250-300R5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 275209
Product Name HVAC Air Filters
Construction Exhaust Filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Blower filter
Media Type Polyethylene Terephthalate
Length 19.49 inch (495 mm)
View Details
Pneumatic Filters - 315926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
HVAC Air Filters - 7302817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details
Fan Filters - 1849916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 6.1 inch (155 mm)
View Details