RS Components, Ltd. HVAC Air Filters 7302836

Description
RS PRO M72-1620 HVAC Air Filter
Request a Quote
Description
RS PRO M72-1620 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302836 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302836
HVAC Air Filters 7302836
RS PRO M72-1620 HVAC Air Filter

RS PRO M72-1620 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302836
Product Name HVAC Air Filters
Construction Pleated panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 469 SCFM (798 m³/hr)
View Details
HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8279510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 2882714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
Airflow 145 SCFM (246 m³/hr)
View Details