RS Components, Ltd. Hinges 7027838

Description
Thermoplastic Hinge, 48 x 48mm
Request a Quote
Description
Thermoplastic Hinge, 48 x 48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7027838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7027838
Hinges 7027838
Thermoplastic Hinge, 48 x 48mm

Thermoplastic Hinge, 48 x 48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7027838
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 9174517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2323 inch (5.9 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details