RS Components, Ltd. Hinges 2702635

Description
Steel small hinge,40x40x2mm
Request a Quote
Description
Steel small hinge,40x40x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702635
Hinges 2702635
Steel small hinge,40x40x2mm

Steel small hinge,40x40x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702635
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1575 inch (4 mm)
Length 9.06 inch (230 mm)
View Details
Hinges - 1834122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 7264122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details