RS Components, Ltd. Hinges 2937695

Description
Chrome plated brass hinge,98.5x30x3mm
Request a Quote
Description
Chrome plated brass hinge,98.5x30x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2937695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2937695
Hinges 2937695
Chrome plated brass hinge,98.5x30x3mm

Chrome plated brass hinge,98.5x30x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2937695
Product Name Hinges
Hinge Type Strap; Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Hinges - 3478399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 9174440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details