RS Components, Ltd. Plastic Sheets 824480

Description
RS PRO 824480 Plastic Sheet
Request a Quote
Description
RS PRO 824480 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 824480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
824480
Plastic Sheets 824480
RS PRO 824480 Plastic Sheet

RS PRO 824480 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 824480
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Rubber Sheets - 7336713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 4083784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 1847204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.7874 inch (20 mm)
View Details