RS Components, Ltd. Rubber Sheets 7336713

Description
RS PRO 3032319 Rubber Sponge Sheet
Request a Quote
Description
RS PRO 3032319 Rubber Sponge Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 7336713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
7336713
Rubber Sheets 7336713
RS PRO 3032319 Rubber Sponge Sheet

RS PRO 3032319 Rubber Sponge Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7336713
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 4083942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2598 inch (6.6 mm)
View Details
Plastic Rods - 1969922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 4386392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 4846175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details