RS Components, Ltd. 8240666

Description
Type K thermocouples sheathed with mineral insulation and flexible cable end. Hot junction ungrounded. Cable insulation: PVC/PVC. Mineral pressed insulation. Bendable. Overmould transition unanswerable. Operating temperature: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Cable Length = 1m Termination Type = Bare Wire Tail Response Time = 1 s Standards Met = RoHS Compliant
Request a Quote
Description
Type K thermocouples sheathed with mineral insulation and flexible cable end. Hot junction ungrounded. Cable insulation: PVC/PVC. Mineral pressed insulation. Bendable. Overmould transition unanswerable. Operating temperature: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Cable Length = 1m Termination Type = Bare Wire Tail Response Time = 1 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8240666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K thermocouples sheathed with mineral insulation and flexible cable end. Hot junction ungrounded. Cable insulation: PVC/PVC. Mineral pressed insulation. Bendable. Overmould transition unanswerable. Operating temperature: -50 ºC to +1200 ºC Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = Inconel 600, Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1200°C Cable Length = 1m Termination Type = Bare Wire Tail Response Time = 1 s Standards Met = RoHS Compliant

Type K thermocouples sheathed with mineral insulation and flexible cable end.
Hot junction ungrounded. Cable insulation: PVC/PVC. Mineral pressed insulation. Bendable. Overmould transition unanswerable. Operating temperature: -50 ºC to +1200 ºC
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 1.5mm
Probe Material = Inconel 600, Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1200°C
Cable Length = 1m
Termination Type = Bare Wire Tail
Response Time = 1 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8240666
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8240584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1314740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1236320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details