RS Components, Ltd. 4554286

Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Lead Standards Met = IEC
Request a Quote
Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Lead Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4554286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 250mm Probe Diameter = 1.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Lead Standards Met = IEC

Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration.
Thermocouple Type = J
Probe Length = 250mm
Probe Diameter = 1.5mm
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +760°C
Cable Length = 1m
Termination Type = Lead
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4554286
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 79 inch (2000 mm)
View Details
 - 2194652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 12 inch (300 mm)
View Details
 - 6212192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 79 inch (2000 mm)
View Details
 - 1104470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details