RS Components, Ltd. Conduit Fittings 818909

Description
RS PRO 50044-RS Fitting
Request a Quote
Description
RS PRO 50044-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818909
Conduit Fittings 818909
RS PRO 50044-RS Fitting

RS PRO 50044-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818909
Product Name Conduit Fittings
Size 0.6102 inch (15.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.97 inch (50 mm)
Material Brass
View Details