RS Components, Ltd. 5336483

Description
These screwless spring cage clamp terminals are specifically designed for use with Top Hat rail.,The top entry conductor connection is simplicity itself, a flat-bladed screwdriver will ease the spring clamp apart ready for conductor insertion.The range covers conductor sizes from 2.5mm² to 10mm² stranded wire (4mm² to 16mm² solid wire). Disconnect fuse and sensor/actuator terminals also available.,The grey (phase) terminals are available in standard (1 in / 1 out, 1 in / 2 out), and 2 in / 2 out form, together with a 2.5mm² double-deck terminal.,The standard (1 in / 1out) yellow terminals are designed for grounding purposes, but they DO NOT provide an electrical connection to the DIN rail.,They have a green colour-coded conductor entry point, for the intended insertion of a grounding or earth-potential cable., Direct earth (connection to rail) green/yellow terminals are available in 2.5/5mm², and 6/8mm²,End plates in respective sizes are also available, as are dedicated end-stops. Number of Levels = Double Wire Size = 12 AWG Cable CSA = 2.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Spring Clamp Rail Type Compatibility = TS35
Request a Quote
Description
These screwless spring cage clamp terminals are specifically designed for use with Top Hat rail.,The top entry conductor connection is simplicity itself, a flat-bladed screwdriver will ease the spring clamp apart ready for conductor insertion.The range covers conductor sizes from 2.5mm² to 10mm² stranded wire (4mm² to 16mm² solid wire). Disconnect fuse and sensor/actuator terminals also available.,The grey (phase) terminals are available in standard (1 in / 1 out, 1 in / 2 out), and 2 in / 2 out form, together with a 2.5mm² double-deck terminal.,The standard (1 in / 1out) yellow terminals are designed for grounding purposes, but they DO NOT provide an electrical connection to the DIN rail.,They have a green colour-coded conductor entry point, for the intended insertion of a grounding or earth-potential cable., Direct earth (connection to rail) green/yellow terminals are available in 2.5/5mm², and 6/8mm²,End plates in respective sizes are also available, as are dedicated end-stops. Number of Levels = Double Wire Size = 12 AWG Cable CSA = 2.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Spring Clamp Rail Type Compatibility = TS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5336483 - RS Components, Ltd.
Corby, Northants, United Kingdom
These screwless spring cage clamp terminals are specifically designed for use with Top Hat rail.,The top entry conductor connection is simplicity itself, a flat-bladed screwdriver will ease the spring clamp apart ready for conductor insertion.The range covers conductor sizes from 2.5mm² to 10mm² stranded wire (4mm² to 16mm² solid wire). Disconnect fuse and sensor/actuator terminals also available.,The grey (phase) terminals are available in standard (1 in / 1 out, 1 in / 2 out), and 2 in / 2 out form, together with a 2.5mm² double-deck terminal.,The standard (1 in / 1out) yellow terminals are designed for grounding purposes, but they DO NOT provide an electrical connection to the DIN rail.,They have a green colour-coded conductor entry point, for the intended insertion of a grounding or earth-potential cable., Direct earth (connection to rail) green/yellow terminals are available in 2.5/5mm², and 6/8mm²,End plates in respective sizes are also available, as are dedicated end-stops. Number of Levels = Double Wire Size = 12 AWG Cable CSA = 2.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 mm Current Rating = 6.3A Voltage Rating = 630 V Termination Method = Spring Clamp Rail Type Compatibility = TS35

These screwless spring cage clamp terminals are specifically designed for use with Top Hat rail.,The top entry conductor connection is simplicity itself, a flat-bladed screwdriver will ease the spring clamp apart ready for conductor insertion.The range covers conductor sizes from 2.5mm² to 10mm² stranded wire (4mm² to 16mm² solid wire). Disconnect fuse and sensor/actuator terminals also available.,The grey (phase) terminals are available in standard (1 in / 1 out, 1 in / 2 out), and 2 in / 2 out form, together with a 2.5mm² double-deck terminal.,The standard (1 in / 1out) yellow terminals are designed for grounding purposes, but they DO NOT provide an electrical connection to the DIN rail.,They have a green colour-coded conductor entry point, for the intended insertion of a grounding or earth-potential cable., Direct earth (connection to rail) green/yellow terminals are available in 2.5/5mm², and 6/8mm²,End plates in respective sizes are also available, as are dedicated end-stops.
Number of Levels = Double
Wire Size = 12 AWG
Cable CSA = 2.5 (stranded) mm², 4 (solid) mm²
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25 mm
Current Rating = 6.3A
Voltage Rating = 630 V
Termination Method = Spring Clamp
Rail Type Compatibility = TS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 5336483
Unlock Full Specs
to access all available technical data

Similar Products

 - 8724820 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7424129 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4261518 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7424138 - RS Components, Ltd.
RS Components, Ltd.
View Details