RS Components, Ltd. Masonry Bolts & Anchors 9086797

Description
RS PRO FJJSTUD08110G Anchor Bolt
Request a Quote
Description
RS PRO FJJSTUD08110G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086797
Masonry Bolts & Anchors 9086797
RS PRO FJJSTUD08110G Anchor Bolt

RS PRO FJJSTUD08110G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086797
Product Name Masonry Bolts & Anchors
Types Galvanised chemical anchor stud
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777007 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.18 inch (30 mm)
View Details
Masonry Bolts & Anchors - 8400650 - RS Components, Ltd.
Specs
Types Plug, thread stalk
Thread Size 0.4724 inch (12 mm)
Anchor Length 5.31 inch (135 mm)
View Details
Masonry Bolts & Anchors - 9086946 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.9843 inch (25 mm)
Thread Size 0.6299 inch (16 mm)
View Details