RS Components, Ltd. Masonry Bolts & Anchors 818655

Description
Rapid 5001552 Concrete Anchor
Request a Quote
Description
Rapid 5001552 Concrete Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 818655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
818655
Masonry Bolts & Anchors 818655
Rapid 5001552 Concrete Anchor

Rapid 5001552 Concrete Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 818655
Product Name Masonry Bolts & Anchors
Anchor Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777043 - RS Components, Ltd.
Specs
Hole Size 0.3543 inch (9 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 1777030 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 1777064 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Anchor Length 5.91 inch (150 mm)
View Details
Masonry Bolts & Anchors - 525420 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 3.54 inch (90 mm)
View Details