RS Components, Ltd. Masonry Bolts & Anchors 1777043

Description
8X40 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
8X40 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777043
Masonry Bolts & Anchors 1777043
8X40 HEX BOLT SLEEVE ANCHOR Z&Y

8X40 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777043
Product Name Masonry Bolts & Anchors
Hole Size 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528299 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 6.69 inch (170 mm)
View Details
Masonry Bolts & Anchors - 1776964 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776921 - RS Components, Ltd.
Specs
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Masonry Bolts & Anchors - 1542493 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details