RS Components, Ltd. P-Clips 2682699

Description
JCS PCSH10RS P-Clip
Request a Quote
Description
JCS PCSH10RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682699 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682699
P-Clips 2682699
JCS PCSH10RS P-Clip

JCS PCSH10RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682699
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
P-Clips - 1440689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
P-Clips - 2269005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details