The Koolbreeze Climateasy 14 is a portable air conditioner designed for larger rooms and offices where you require cooling or heating all year round. With ultra â quiet operation, the Climateasy-14 will not be intrusive. This portable air conditioner packs 14000Btu of cooling (and heating) capacity. This model is a combined air conditioner, heater, dehumidifier and fan. It is an energy efficient multi-season unit utilizing heat pump technology to extract heat from the air while consuming less energy than other portable units and thus has an A grade efficiency rating. The evaporative technology built in to this air conditioner uses any collected moisture to cool the unit before it is eliminated through the exhaust ducts leaving no water bucket to empty.
14000 BTU (4.1 kW) Heating & Cooling. 24-hour programmable on and off timer. 36 Litre per day evaporative dehumidifier. Adjustable thermostat down to 16°C. 3 Speed fan with oscillating louvers. Easy rolling casters for portability. Cooling input 1.45kW. Heating input 1.50kW. Air Circulation 450 m3/hour. Noise , Less than 50 dB(A) sound pressure. Size 410x440x830mm. Weight 32Kg net / 34kg gross. Extra long exhaust duct hose 2m x 147mm. For use between 7°C and 35°C. Energy Efficiency Rating A. Supplied with both a UK Type G and a European CEE7/7 Schuko Plug
Cooling Capacity = 14000Btu/h
Air Flow = 450m³/h
Refrigerant Type = R410a
Modes = Cool
Noise Level = <65dB
Plug Type = Type F - Schuko plug, Type G - British 3-pin
Supply Voltage = 220 - 240 V
Input Power Rating = 1550W
Dimensions = 800 x 570 x 410mm
Mounting = Portable
RS Components, Ltd. | |
---|---|
Product Category | Air Conditioners |
Product Number | 8132805 |
Cooling Capacity | 5288 BTU/hr (1550 W) |