RS Components, Ltd. 9088781

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9088781 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Hoffman Cooling range of thermoelectric coolers have been designed to minimise downtime and component loss by removing the heat around critical components within an enclosure. The coolers require no condensers, compressors or filters and have a low profile, compact design. Ideal for demanding for demanding low maintenance environments. Compact design. Minimise downtime and components loss. Operating Temperature Range –40°C (–40°F) to 55°C (131°F) Cooling Capacity = 567Btu/h Air Flow = 105m³/h Noise Level = 68dB(A) Supply Voltage = 48 V dc Input Power Rating = 166W Dimensions = 400 x 180 x 184mm Mounting = Portable Depth = 184mm Height = 400mm Width = 180mm

The Hoffman Cooling range of thermoelectric coolers have been designed to minimise downtime and component loss by removing the heat around critical components within an enclosure. The coolers require no condensers, compressors or filters and have a low profile, compact design.
Ideal for demanding for demanding low maintenance environments. Compact design. Minimise downtime and components loss. Operating Temperature Range –40°C (–40°F) to 55°C (131°F)
Cooling Capacity = 567Btu/h
Air Flow = 105m³/h
Noise Level = 68dB(A)
Supply Voltage = 48 V dc
Input Power Rating = 166W
Dimensions = 400 x 180 x 184mm
Mounting = Portable
Depth = 184mm
Height = 400mm
Width = 180mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Conditioners
Product Number 9088781
Cooling Capacity 566 BTU/hr (166 W)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 5800 to 6414 BTU/hr (1700 to 1880 W)
Voltage 230VAC
View Details
 - 9088771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 566 BTU/hr (166 W)
Voltage 24VDC
View Details
 - 8133391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 4435 BTU/hr (1300 W)
Voltage 230VAC
View Details
 - 9182546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cooling Capacity 16000 BTU/hr (4690 W)
Voltage 230VAC
View Details