14000 Btu potable air conditioner mounted on castors for easy mobility.
Cooling Capacity = 14000Btu/h
Air Flow = 550m³/h
Refrigerant Type = R410a
Water Tank Capacity = 1.6L
Plug Type = CEE7/7, Type G - British 3-pin
Supply Voltage = 230 V
Mounting = Portable
RS Components, Ltd. | |
---|---|
Product Category | Air Conditioners |
Product Number | 9182542 |
Cooling Capacity | 14000 BTU/hr (4103 W) |