RS Components, Ltd. 4903767

Description
Convenient bare-rod terminal / insulator cap set Series = TC Insulation = Uninsulated Minimum Wire Size mm² = 1mm² Overall Length = 0.866in Maximum Wire Size mm² = 2.6mm² Minimum Wire Size AWG = 16AWG Shrouded = Unshrouded Maximum Wire Size AWG = 14AWG Pin Diameter = 2.3mm Contact Material = Copper
Request a Quote
Description
Convenient bare-rod terminal / insulator cap set Series = TC Insulation = Uninsulated Minimum Wire Size mm² = 1mm² Overall Length = 0.866in Maximum Wire Size mm² = 2.6mm² Minimum Wire Size AWG = 16AWG Shrouded = Unshrouded Maximum Wire Size AWG = 14AWG Pin Diameter = 2.3mm Contact Material = Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4903767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Convenient bare-rod terminal / insulator cap set Series = TC Insulation = Uninsulated Minimum Wire Size mm² = 1mm² Overall Length = 0.866in Maximum Wire Size mm² = 2.6mm² Minimum Wire Size AWG = 16AWG Shrouded = Unshrouded Maximum Wire Size AWG = 14AWG Pin Diameter = 2.3mm Contact Material = Copper

Convenient bare-rod terminal / insulator cap set
Series = TC
Insulation = Uninsulated
Minimum Wire Size mm² = 1mm²
Overall Length = 0.866in
Maximum Wire Size mm² = 2.6mm²
Minimum Wire Size AWG = 16AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 14AWG
Pin Diameter = 2.3mm
Contact Material = Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 4903767
Unlock Full Specs
to access all available technical data

Similar Products

 - 452631 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6241241 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6139873 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534941 - RS Components, Ltd.
RS Components, Ltd.
View Details