RS Components, Ltd. 2674120

Description
RS Pro range of insulated double crimp pin terminals made from brass with a copper sleeved barrel. These connectors have nylon insulation with a sturdy design, for optimum convenience. Being available in various colours, there is a suitable version for your application. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1 - 2.6 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Minimum Wire Size mm² = 4mm² Maximum Wire Size mm² = 6mm² Overall Length = 27mm Minimum Wire Size AWG = 12AWG Shrouded = Unshrouded Maximum Wire Size AWG = 10AWG Pin Diameter = 2.8mm Pin Length = 14mm
Request a Quote
Description
RS Pro range of insulated double crimp pin terminals made from brass with a copper sleeved barrel. These connectors have nylon insulation with a sturdy design, for optimum convenience. Being available in various colours, there is a suitable version for your application. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1 - 2.6 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Minimum Wire Size mm² = 4mm² Maximum Wire Size mm² = 6mm² Overall Length = 27mm Minimum Wire Size AWG = 12AWG Shrouded = Unshrouded Maximum Wire Size AWG = 10AWG Pin Diameter = 2.8mm Pin Length = 14mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2674120 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of insulated double crimp pin terminals made from brass with a copper sleeved barrel. These connectors have nylon insulation with a sturdy design, for optimum convenience. Being available in various colours, there is a suitable version for your application. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1 - 2.6 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Minimum Wire Size mm² = 4mm² Maximum Wire Size mm² = 6mm² Overall Length = 27mm Minimum Wire Size AWG = 12AWG Shrouded = Unshrouded Maximum Wire Size AWG = 10AWG Pin Diameter = 2.8mm Pin Length = 14mm

RS Pro range of insulated double crimp pin terminals made from brass with a copper sleeved barrel. These connectors have nylon insulation with a sturdy design, for optimum convenience. Being available in various colours, there is a suitable version for your application. All models are highly reliable and excellent quality.
Red 0.5 - 1.5 mm². Blue 1 - 2.6 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = Nylon
Minimum Wire Size mm² = 4mm²
Maximum Wire Size mm² = 6mm²
Overall Length = 27mm
Minimum Wire Size AWG = 12AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 10AWG
Pin Diameter = 2.8mm
Pin Length = 14mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 2674120
Unlock Full Specs
to access all available technical data

Similar Products

 - 2674108 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2394212 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534660 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2674417 - RS Components, Ltd.
RS Components, Ltd.
View Details