RS Components, Ltd. 8092341

Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 0.5mm² Overall Length = 13.8mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 9mm Contact Material = Copper
Request a Quote
Description
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 0.5mm² Overall Length = 13.8mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 9mm Contact Material = Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8092341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum Wire Size mm² = 0.5mm² Overall Length = 13.8mm Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Shrouded = Unshrouded Maximum Wire Size AWG = 16AWG Pin Diameter = 1.9mm Pin Length = 9mm Contact Material = Copper

Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes.
Insulation = Uninsulated
Minimum Wire Size mm² = 0.5mm²
Overall Length = 13.8mm
Maximum Wire Size mm² = 1.5mm²
Minimum Wire Size AWG = 22AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 16AWG
Pin Diameter = 1.9mm
Pin Length = 9mm
Contact Material = Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 8092341
Unlock Full Specs
to access all available technical data

Similar Products

 - 534660A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4903773 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2674401 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6139716 - RS Components, Ltd.
RS Components, Ltd.
View Details