RS Components, Ltd. Profile & Round Belts 7983955

Description
Fenner Eagle pur belt,30m L x 8mm dia
Request a Quote
Description
Fenner Eagle pur belt,30m L x 8mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 7983955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
7983955
Profile & Round Belts 7983955
Fenner Eagle pur belt,30m L x 8mm dia

Fenner Eagle pur belt,30m L x 8mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 7983955
Product Name Profile & Round Belts
Features Food Grade
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098151 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.0787 inch (2 mm)
View Details
Profile & Round Belts - 7124894 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 7010631 - RS Components, Ltd.
Specs
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.6299 inch (16 mm)
View Details
Profile & Round Belts - 2009153 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details