RS Components, Ltd. Profile & Round Belts 3098094

Description
Green polyurethane belt,5m L x 2mm dia
Request a Quote
Description
Green polyurethane belt,5m L x 2mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 3098094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
3098094
Profile & Round Belts 3098094
Green polyurethane belt,5m L x 2mm dia

Green polyurethane belt,5m L x 2mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 3098094
Product Name Profile & Round Belts
Material Polyurethane / Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010590 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 2.01 inch (51 mm)
View Details
Profile & Round Belts - 7983955 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 7010584 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.01 inch (51 mm)
View Details
Profile & Round Belts - 3098145 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
View Details