This series of passive infrared presence detectors have been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. PRM presence detectors have built-in adjustable lux level sensors which will keep the lighting switched off if there is sufficient natural light. This product has been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. It can be used on incandescent, fluorescent and compact fluorescent lighting, and has the added benefit of being able to connect an external switch.
For ceiling, aisle or luminaire mounting. Cut-out is 64 mm diameter. Range at 15 meter height is 5.1 m x 5.1 m. Range at 6 meter height is 2.0 m x 2.0 m. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2
Controller Type = Presence Detector
Sensor Type = PIR
Voltage Rating = 230 V ac
Mount Type = Ceiling
Range = 40 m
Dimmable = Yes
Power Consumption = 809mW
Diameter = 88mm
Dimming Protocol = 1-10V
Time Delay = 10 s - 99 min
| RS Components, Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 7962059 |
| Controller Type | Occupancy (Motion) Sensor; Presence Detector |