RS Components, Ltd. 7962034

Description
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 16 m Dimmable = Yes Power Consumption = 1.1W Diameter = 28mm Dimming Protocol = 1 to 10 V, DALI, DSI Time Delay = 10 s - 99 min
Request a Quote
Description
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 16 m Dimmable = Yes Power Consumption = 1.1W Diameter = 28mm Dimming Protocol = 1 to 10 V, DALI, DSI Time Delay = 10 s - 99 min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7962034 - RS Components, Ltd.
Corby, Northants, United Kingdom
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 16 m Dimmable = Yes Power Consumption = 1.1W Diameter = 28mm Dimming Protocol = 1 to 10 V, DALI, DSI Time Delay = 10 s - 99 min

This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model.
PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2
Controller Type = Presence Detector
Sensor Type = PIR
Voltage Rating = 230 V ac
Mount Type = Ceiling
Range = 16 m
Dimmable = Yes
Power Consumption = 1.1W
Diameter = 28mm
Dimming Protocol = 1 to 10 V, DALI, DSI
Time Delay = 10 s - 99 min

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7962034
Controller Type Occupancy (Motion) Sensor; Presence Detector
Unlock Full Specs
to access all available technical data

Similar Products

 - 405200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type PC Prismatic Controller
View Details
 - 7118580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 8493854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V
Number of lamps 1
View Details
 - 1442789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details