RS Components, Ltd. 6972932

Description
The L series products are highly integrated, constant current driver/controllers for high-brightness LED lighting applications, targeted at in fixture installation. The L Series driver/controllers can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. L-Strip connector will power 350mA – 1A high brightness LEDs and is available in a 1 and 4 channel version. LedSync Out allows the L-Strip connector daisy chaining of SSL fixtures and can broadcast running show sequences to all connected L Series devices. Power output of up to 30W. Operating supply voltage range 24V – 28Vdc. Onboard thermal interface for NTC. Single current source, multiple LED colour groups. Small form factor 105 x 24mm makes it ideal for in-fixture installation, less cabling. High control resolution, 15-bit control resolution per output channel for accurate dimming and fine colour mixing. Low EMI. Ambient temperature range 0 → 60°C. USITT DMX512A and LEDSync compatible. Thermally conductive tape and an aluminium plated drilled heatsink supplied Modes = Bidirectional Communication, Colour Control, Daisy Chaining, Dimming, DMX, Network, Power, Show Sequence, Standalone Number of Channels = 1 Maximum Supply Voltage = 28V dc Series = L-Strip Minimum Supply Voltage = 24V dc
Request a Quote
Description
The L series products are highly integrated, constant current driver/controllers for high-brightness LED lighting applications, targeted at in fixture installation. The L Series driver/controllers can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. L-Strip connector will power 350mA – 1A high brightness LEDs and is available in a 1 and 4 channel version. LedSync Out allows the L-Strip connector daisy chaining of SSL fixtures and can broadcast running show sequences to all connected L Series devices. Power output of up to 30W. Operating supply voltage range 24V – 28Vdc. Onboard thermal interface for NTC. Single current source, multiple LED colour groups. Small form factor 105 x 24mm makes it ideal for in-fixture installation, less cabling. High control resolution, 15-bit control resolution per output channel for accurate dimming and fine colour mixing. Low EMI. Ambient temperature range 0 → 60°C. USITT DMX512A and LEDSync compatible. Thermally conductive tape and an aluminium plated drilled heatsink supplied Modes = Bidirectional Communication, Colour Control, Daisy Chaining, Dimming, DMX, Network, Power, Show Sequence, Standalone Number of Channels = 1 Maximum Supply Voltage = 28V dc Series = L-Strip Minimum Supply Voltage = 24V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6972932 - RS Components, Ltd.
Corby, Northants, United Kingdom
The L series products are highly integrated, constant current driver/controllers for high-brightness LED lighting applications, targeted at in fixture installation. The L Series driver/controllers can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software. L-Strip connector will power 350mA – 1A high brightness LEDs and is available in a 1 and 4 channel version. LedSync Out allows the L-Strip connector daisy chaining of SSL fixtures and can broadcast running show sequences to all connected L Series devices. Power output of up to 30W. Operating supply voltage range 24V – 28Vdc. Onboard thermal interface for NTC. Single current source, multiple LED colour groups. Small form factor 105 x 24mm makes it ideal for in-fixture installation, less cabling. High control resolution, 15-bit control resolution per output channel for accurate dimming and fine colour mixing. Low EMI. Ambient temperature range 0 → 60°C. USITT DMX512A and LEDSync compatible. Thermally conductive tape and an aluminium plated drilled heatsink supplied Modes = Bidirectional Communication, Colour Control, Daisy Chaining, Dimming, DMX, Network, Power, Show Sequence, Standalone Number of Channels = 1 Maximum Supply Voltage = 28V dc Series = L-Strip Minimum Supply Voltage = 24V dc

The L series products are highly integrated, constant current driver/controllers for high-brightness LED lighting applications, targeted at in fixture installation. The L Series driver/controllers can be integrated in a network or used as standalone devices. ShowMaster allows you to upload show sequences for use in standalone mode. Create and manage your own sequences using the TOOLbox (sold separately) and freely available PC software.
L-Strip connector will power 350mA – 1A high brightness LEDs and is available in a 1 and 4 channel version. LedSync Out allows the L-Strip connector daisy chaining of SSL fixtures and can broadcast running show sequences to all connected L Series devices. Power output of up to 30W. Operating supply voltage range 24V – 28Vdc. Onboard thermal interface for NTC. Single current source, multiple LED colour groups. Small form factor 105 x 24mm makes it ideal for in-fixture installation, less cabling. High control resolution, 15-bit control resolution per output channel for accurate dimming and fine colour mixing. Low EMI. Ambient temperature range 0 → 60°C. USITT DMX512A and LEDSync compatible. Thermally conductive tape and an aluminium plated drilled heatsink supplied
Modes = Bidirectional Communication, Colour Control, Daisy Chaining, Dimming, DMX, Network, Power, Show Sequence, Standalone
Number of Channels = 1
Maximum Supply Voltage = 28V dc
Series = L-Strip
Minimum Supply Voltage = 24V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 6972932
Voltage 24 VDC; 28V dc, 24V dc
Unlock Full Specs
to access all available technical data

Similar Products

 - 405200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type PC Prismatic Controller
View Details
 - 7009271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 1385680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 2409314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details