RS Components, Ltd. 7887144

Description
This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank. Probe Diameter: 4 mm. Probe Lenght: 50 mm. Stainless Steel 316 (Food Grade). Measurement Temperature: -50°C to + 250°C. The probe is supplied with 2m PTFE fine wire with moulded mini plug Sensor Type = K Probe Type = Immersion Probe Tip Type = Narrow Probe Length = 50mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±1.5 °C Connector Type = Plug
Request a Quote
Description
This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank. Probe Diameter: 4 mm. Probe Lenght: 50 mm. Stainless Steel 316 (Food Grade). Measurement Temperature: -50°C to + 250°C. The probe is supplied with 2m PTFE fine wire with moulded mini plug Sensor Type = K Probe Type = Immersion Probe Tip Type = Narrow Probe Length = 50mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±1.5 °C Connector Type = Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7887144 - RS Components, Ltd.
Corby, Northants, United Kingdom
This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank. Probe Diameter: 4 mm. Probe Lenght: 50 mm. Stainless Steel 316 (Food Grade). Measurement Temperature: -50°C to + 250°C. The probe is supplied with 2m PTFE fine wire with moulded mini plug Sensor Type = K Probe Type = Immersion Probe Tip Type = Narrow Probe Length = 50mm Probe Diameter = 4mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±1.5 °C Connector Type = Plug

This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank.
Probe Diameter: 4 mm. Probe Lenght: 50 mm. Stainless Steel 316 (Food Grade). Measurement Temperature: -50°C to + 250°C. The probe is supplied with 2m PTFE fine wire with moulded mini plug
Sensor Type = K
Probe Type = Immersion
Probe Tip Type = Narrow
Probe Length = 50mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±1.5 °C
Connector Type = Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 7887144
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
View Details
 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 3429072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 7887138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details