RS Components, Ltd. 7887132

Description
The PT100 sensor is constructed using a 1m length silicone cable with moulded silicone rubber patch. The patch is fitted with adhesive foil backing which enables the probe to be fixed to a surface. 1 meter of 7/0.2mm tinned copper silicone cable. Good resistance to oils and chemicals. Fitted with mini connector. Measurement Temperature: -50 to 150°C Sensor Type = PT100 Probe Type = Surface Probe Length = 30mm Maximum Temperature Measurement = +150 °C Cable Length = 1 mm, 1 m Best Accuracy = ±0.2 % Connector Type = Miniature Connector
Request a Quote
Description
The PT100 sensor is constructed using a 1m length silicone cable with moulded silicone rubber patch. The patch is fitted with adhesive foil backing which enables the probe to be fixed to a surface. 1 meter of 7/0.2mm tinned copper silicone cable. Good resistance to oils and chemicals. Fitted with mini connector. Measurement Temperature: -50 to 150°C Sensor Type = PT100 Probe Type = Surface Probe Length = 30mm Maximum Temperature Measurement = +150 °C Cable Length = 1 mm, 1 m Best Accuracy = ±0.2 % Connector Type = Miniature Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7887132 - RS Components, Ltd.
Corby, Northants, United Kingdom
The PT100 sensor is constructed using a 1m length silicone cable with moulded silicone rubber patch. The patch is fitted with adhesive foil backing which enables the probe to be fixed to a surface. 1 meter of 7/0.2mm tinned copper silicone cable. Good resistance to oils and chemicals. Fitted with mini connector. Measurement Temperature: -50 to 150°C Sensor Type = PT100 Probe Type = Surface Probe Length = 30mm Maximum Temperature Measurement = +150 °C Cable Length = 1 mm, 1 m Best Accuracy = ±0.2 % Connector Type = Miniature Connector

The PT100 sensor is constructed using a 1m length silicone cable with moulded silicone rubber patch.
The patch is fitted with adhesive foil backing which enables the probe to be fixed to a surface. 1 meter of 7/0.2mm tinned copper silicone cable. Good resistance to oils and chemicals. Fitted with mini connector. Measurement Temperature: -50 to 150°C
Sensor Type = PT100
Probe Type = Surface
Probe Length = 30mm
Maximum Temperature Measurement = +150 °C
Cable Length = 1 mm, 1 m
Best Accuracy = ±0.2 %
Connector Type = Miniature Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 7887132
Sensed Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 3429016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
 - 3430145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details