RS Components, Ltd. 7128896

Description
• All in one surface / immersion temperature probe . • Stainless steel 316 (food grade) construction. • Sealed silicone rubber tip for waterproof assembly throughout . • 2 m coiled polyurethane lead . • Operating Temperature Range: -30 to +50°C Sensor Type = K Probe Type = Immersion, Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
• All in one surface / immersion temperature probe . • Stainless steel 316 (food grade) construction. • Sealed silicone rubber tip for waterproof assembly throughout . • 2 m coiled polyurethane lead . • Operating Temperature Range: -30 to +50°C Sensor Type = K Probe Type = Immersion, Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7128896 - RS Components, Ltd.
Corby, Northants, United Kingdom
• All in one surface / immersion temperature probe . • Stainless steel 316 (food grade) construction. • Sealed silicone rubber tip for waterproof assembly throughout . • 2 m coiled polyurethane lead . • Operating Temperature Range: -30 to +50°C Sensor Type = K Probe Type = Immersion, Surface Probe Length = 110mm Probe Diameter = 10mm Maximum Temperature Measurement = +250 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

• All in one surface / immersion temperature probe . • Stainless steel 316 (food grade) construction. • Sealed silicone rubber tip for waterproof assembly throughout . • 2 m coiled polyurethane lead . • Operating Temperature Range: -30 to +50°C
Sensor Type = K
Probe Type = Immersion, Surface
Probe Length = 110mm
Probe Diameter = 10mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 7128896
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3430189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 255516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details