RS Components, Ltd. 7877793

Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Standard Plug Standards Met = IEC
Request a Quote
Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Standard Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7877793 - RS Components, Ltd.
Corby, Northants, United Kingdom
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Standard Plug Standards Met = IEC

150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications.
Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations
Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 3mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Standard Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7877793
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39 inch (1000 mm)
View Details
 - 5477764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (35 mm)
View Details
 - 3630339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 8471034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details