RS Components, Ltd. 1314737

Description
A flexible magnetic strip thermocouple capable of being attached to any ferro-magnetic surface. The large area of the magnet ensures good adhesion enabling installation of a thermocouple to be easily and quickly achieved. This device is useful in all temperature monitoring applications especially during test and development. The PTFE covered twisted pair lead is terminated with a miniature plug compatible with thermocouple connectors (type K) and hand-held digital thermometers. Magnetic strip 50 x 25 x 1 mm. 1 or 2 metre PTFE- insulated twisted pair lead. Fitted miniature flat pin plug. Colour code to IEC 584-3. Temperature range: -50 to 100°C Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +100°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
A flexible magnetic strip thermocouple capable of being attached to any ferro-magnetic surface. The large area of the magnet ensures good adhesion enabling installation of a thermocouple to be easily and quickly achieved. This device is useful in all temperature monitoring applications especially during test and development. The PTFE covered twisted pair lead is terminated with a miniature plug compatible with thermocouple connectors (type K) and hand-held digital thermometers. Magnetic strip 50 x 25 x 1 mm. 1 or 2 metre PTFE- insulated twisted pair lead. Fitted miniature flat pin plug. Colour code to IEC 584-3. Temperature range: -50 to 100°C Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +100°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314737 - RS Components, Ltd.
Corby, Northants, United Kingdom
A flexible magnetic strip thermocouple capable of being attached to any ferro-magnetic surface. The large area of the magnet ensures good adhesion enabling installation of a thermocouple to be easily and quickly achieved. This device is useful in all temperature monitoring applications especially during test and development. The PTFE covered twisted pair lead is terminated with a miniature plug compatible with thermocouple connectors (type K) and hand-held digital thermometers. Magnetic strip 50 x 25 x 1 mm. 1 or 2 metre PTFE- insulated twisted pair lead. Fitted miniature flat pin plug. Colour code to IEC 584-3. Temperature range: -50 to 100°C Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +100°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC

A flexible magnetic strip thermocouple capable of being attached to any ferro-magnetic surface. The large area of the magnet ensures good adhesion enabling installation of a thermocouple to be easily and quickly achieved. This device is useful in all temperature monitoring applications especially during test and development. The PTFE covered twisted pair lead is terminated with a miniature plug compatible with thermocouple connectors (type K) and hand-held digital thermometers.
Magnetic strip 50 x 25 x 1 mm. 1 or 2 metre PTFE- insulated twisted pair lead. Fitted miniature flat pin plug. Colour code to IEC 584-3. Temperature range: -50 to 100°C
Thermocouple Type = K
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +100°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314737
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3706543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1104481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3241850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 8240619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details