RS Components, Ltd. Extractor Fans 2414974

Description
Vent-Axia TX7RF Extractor Fan
Request a Quote
Description
Vent-Axia TX7RF Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2414974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2414974
Extractor Fans 2414974
Vent-Axia TX7RF Extractor Fan

Vent-Axia TX7RF Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2414974
Product Name Extractor Fans
Air Flow Rate 285 SCFM (485 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Extractor Fans - 2192980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Filter Fans - 2364585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details