RS Components, Ltd. 7869005

Description
The CVDIM1 1-10V LED dimmer, from PowerLED, can be connected between a LED driver and LED lighting modules to provide dimming control for indoor lighting. With a single 1-10V input and 4 PWM output channels, the CVDIM1 LED Dimmer can be used with constant voltage 12-36VDC LED devices. 1 x 1-10V input channel: 4 x PWM output channels. Input/output voltage: 12 - 36VDC. Load current (max.): 4 x 5A. Output power: 4 x (60 – 180)W. Operating temperature range: -20 to +50°C Modes = 1 to 10 V, Dimming Number of Channels = 4 Maximum Supply Voltage = 36V dc Minimum Supply Voltage = 12V dc
Request a Quote
Description
The CVDIM1 1-10V LED dimmer, from PowerLED, can be connected between a LED driver and LED lighting modules to provide dimming control for indoor lighting. With a single 1-10V input and 4 PWM output channels, the CVDIM1 LED Dimmer can be used with constant voltage 12-36VDC LED devices. 1 x 1-10V input channel: 4 x PWM output channels. Input/output voltage: 12 - 36VDC. Load current (max.): 4 x 5A. Output power: 4 x (60 – 180)W. Operating temperature range: -20 to +50°C Modes = 1 to 10 V, Dimming Number of Channels = 4 Maximum Supply Voltage = 36V dc Minimum Supply Voltage = 12V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7869005 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CVDIM1 1-10V LED dimmer, from PowerLED, can be connected between a LED driver and LED lighting modules to provide dimming control for indoor lighting. With a single 1-10V input and 4 PWM output channels, the CVDIM1 LED Dimmer can be used with constant voltage 12-36VDC LED devices. 1 x 1-10V input channel: 4 x PWM output channels. Input/output voltage: 12 - 36VDC. Load current (max.): 4 x 5A. Output power: 4 x (60 – 180)W. Operating temperature range: -20 to +50°C Modes = 1 to 10 V, Dimming Number of Channels = 4 Maximum Supply Voltage = 36V dc Minimum Supply Voltage = 12V dc

The CVDIM1 1-10V LED dimmer, from PowerLED, can be connected between a LED driver and LED lighting modules to provide dimming control for indoor lighting. With a single 1-10V input and 4 PWM output channels, the CVDIM1 LED Dimmer can be used with constant voltage 12-36VDC LED devices.
1 x 1-10V input channel: 4 x PWM output channels. Input/output voltage: 12 - 36VDC. Load current (max.): 4 x 5A. Output power: 4 x (60 – 180)W. Operating temperature range: -20 to +50°C
Modes = 1 to 10 V, Dimming
Number of Channels = 4
Maximum Supply Voltage = 36V dc
Minimum Supply Voltage = 12V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7869005
Voltage 24 VDC; 36V dc, 12V dc
Unlock Full Specs
to access all available technical data

Similar Products

 - 8263552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 7114803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 7962028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 1442787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details