RS Components, Ltd. 8263552

Description
The Timeguard SLB2000G PIR light controller features a smaller compact PIR detector head. The 180° detection area and 12 meters detection range of the SLB2000G light sensor make it a powerful PIR controller for new and existing installations. This PIR sensor features an adjustable light ON time from 5 seconds to 5 minutes and a manual ON/OFF override. The Timeguard SLB2000G offers total PIR switching up to 2300W for incandescent or halogen lamps, 500W fluorescent/low energy lamps and 80W for LED lamps. Powerful PIR controller for new and existing installations. 12m detection range with 180° area of detection. Light ON times adjustable from 5 seconds to 5 minutes. Adjustable light level control. Manual ON/OFF switching override. Quick & easy installation. IP55 weatherproof rating Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Wall Range = 12 m Power Consumption = 80 W, 500 W, 2300 W Time Delay = 5 s - 5 min Length = 148 mm Width = 67 mm Height = 89mm
Request a Quote
Description
The Timeguard SLB2000G PIR light controller features a smaller compact PIR detector head. The 180° detection area and 12 meters detection range of the SLB2000G light sensor make it a powerful PIR controller for new and existing installations. This PIR sensor features an adjustable light ON time from 5 seconds to 5 minutes and a manual ON/OFF override. The Timeguard SLB2000G offers total PIR switching up to 2300W for incandescent or halogen lamps, 500W fluorescent/low energy lamps and 80W for LED lamps. Powerful PIR controller for new and existing installations. 12m detection range with 180° area of detection. Light ON times adjustable from 5 seconds to 5 minutes. Adjustable light level control. Manual ON/OFF switching override. Quick & easy installation. IP55 weatherproof rating Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Wall Range = 12 m Power Consumption = 80 W, 500 W, 2300 W Time Delay = 5 s - 5 min Length = 148 mm Width = 67 mm Height = 89mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8263552 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Timeguard SLB2000G PIR light controller features a smaller compact PIR detector head. The 180° detection area and 12 meters detection range of the SLB2000G light sensor make it a powerful PIR controller for new and existing installations. This PIR sensor features an adjustable light ON time from 5 seconds to 5 minutes and a manual ON/OFF override. The Timeguard SLB2000G offers total PIR switching up to 2300W for incandescent or halogen lamps, 500W fluorescent/low energy lamps and 80W for LED lamps. Powerful PIR controller for new and existing installations. 12m detection range with 180° area of detection. Light ON times adjustable from 5 seconds to 5 minutes. Adjustable light level control. Manual ON/OFF switching override. Quick & easy installation. IP55 weatherproof rating Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Wall Range = 12 m Power Consumption = 80 W, 500 W, 2300 W Time Delay = 5 s - 5 min Length = 148 mm Width = 67 mm Height = 89mm

The Timeguard SLB2000G PIR light controller features a smaller compact PIR detector head. The 180° detection area and 12 meters detection range of the SLB2000G light sensor make it a powerful PIR controller for new and existing installations. This PIR sensor features an adjustable light ON time from 5 seconds to 5 minutes and a manual ON/OFF override. The Timeguard SLB2000G offers total PIR switching up to 2300W for incandescent or halogen lamps, 500W fluorescent/low energy lamps and 80W for LED lamps.
Powerful PIR controller for new and existing installations. 12m detection range with 180° area of detection. Light ON times adjustable from 5 seconds to 5 minutes. Adjustable light level control. Manual ON/OFF switching override. Quick & easy installation. IP55 weatherproof rating
Sensor Type = PIR
Voltage Rating = 230 V ac
Mount Type = Wall
Range = 12 m
Power Consumption = 80 W, 500 W, 2300 W
Time Delay = 5 s - 5 min
Length = 148 mm
Width = 67 mm
Height = 89mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 8263552
Controller Type Occupancy (Motion) Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 7009271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 6972942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 32V dc, 24V dc
Number of lamps 3
View Details
 - 4721486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 7587602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 10V, 0V
View Details